All-Spec Industries CH Ellis 876980

Description
The CH Ellis 87-6980 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 14. Color: Black. Bottom Only.
Description
The CH Ellis 87-6980 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 14. Color: Black. Bottom Only.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 876980 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
876980
CH Ellis 876980
The CH Ellis 87-6980 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 14. Color: Black. Bottom Only.

The CH Ellis 87-6980 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Regular. Pockets: 14. Color: Black. Bottom Only.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 876980
Product Name CH Ellis
Material Fabric
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details