All-Spec Industries CH Ellis 52673

Description
Features The CH Ellis 05-2673 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.
Description
Features The CH Ellis 05-2673 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 52673 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
52673
CH Ellis 52673
Features The CH Ellis 05-2673 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.

Features

The CH Ellis 05-2673 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame valance, padded steel core handle, cast drawbolt locks and molded-in feet. Dimensions: 17.75" x 12.5" x 6". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 52673
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details