All-Spec Industries CH Ellis 837009

Description
The CH Ellis Z150 is manufactured from top quality materials, this lightweight tool case is both stylish and strong. The zippered compartment contains 45 Novalux tool pockets, a meter pocket, and a small item pouch. Externally, the Z150 has one full-size and two half-size padded pockets with leather trimmed flaps. Has two web handles with leather handle wrap. Shoulder strap is included. Dimensions: 15.5" x 11.25" x 2.5". Color: Black.
Description
The CH Ellis Z150 is manufactured from top quality materials, this lightweight tool case is both stylish and strong. The zippered compartment contains 45 Novalux tool pockets, a meter pocket, and a small item pouch. Externally, the Z150 has one full-size and two half-size padded pockets with leather trimmed flaps. Has two web handles with leather handle wrap. Shoulder strap is included. Dimensions: 15.5" x 11.25" x 2.5". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 837009 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
837009
CH Ellis 837009
The CH Ellis Z150 is manufactured from top quality materials, this lightweight tool case is both stylish and strong. The zippered compartment contains 45 Novalux tool pockets, a meter pocket, and a small item pouch. Externally, the Z150 has one full-size and two half-size padded pockets with leather trimmed flaps. Has two web handles with leather handle wrap. Shoulder strap is included. Dimensions: 15.5" x 11.25" x 2.5". Color: Black.

The CH Ellis Z150 is manufactured from top quality materials, this lightweight tool case is both stylish and strong. The zippered compartment contains 45 Novalux tool pockets, a meter pocket, and a small item pouch. Externally, the Z150 has one full-size and two half-size padded pockets with leather trimmed flaps. Has two web handles with leather handle wrap. Shoulder strap is included. Dimensions: 15.5" x 11.25" x 2.5". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 837009
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details