All-Spec Industries Greenlee 0258-11

Description
Features Large, divided main pocket area designed for easy storage and tool access 4 smaller compartments for additional tool organization Washer rivets for extra strength Extra large metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that will not fade or stain Heavy-duty tape measure holder accepts and holds any size tape
Description
Features Large, divided main pocket area designed for easy storage and tool access 4 smaller compartments for additional tool organization Washer rivets for extra strength Extra large metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that will not fade or stain Heavy-duty tape measure holder accepts and holds any size tape

Suppliers

Company
Product
Description
Supplier Links
Greenlee - 0258-11 - All-Spec Industries
Wilmington, NC, USA
Greenlee
0258-11
Greenlee 0258-11
Features Large, divided main pocket area designed for easy storage and tool access 4 smaller compartments for additional tool organization Washer rivets for extra strength Extra large metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that will not fade or stain Heavy-duty tape measure holder accepts and holds any size tape

Features

  • Large, divided main pocket area designed for easy storage and tool access
  • 4 smaller compartments for additional tool organization
  • Washer rivets for extra strength
  • Extra large metal tool clip
  • Tapered compartments for tool stability
  • Tape chain included
  • Fits belts up to 3" wide
  • Top grain leather that will not fade or stain
  • Heavy-duty tape measure holder accepts and holds any size tape
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 0258-11
Product Name Greenlee
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details