All-Spec Industries Hinged Conductive Plastic Box 665-752

Description
The All-Spec 665-752 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 665-752 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 7" Width: 5" Overall height: 1-3/4" Lid height: 7/8" Base height: 7/8"
Description
The All-Spec 665-752 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 665-752 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 7" Width: 5" Overall height: 1-3/4" Lid height: 7/8" Base height: 7/8"

Suppliers

Company
Product
Description
Supplier Links
Hinged Conductive Plastic Box - 665-752 - All-Spec Industries
Wilmington, NC, USA
Hinged Conductive Plastic Box
665-752
Hinged Conductive Plastic Box 665-752
The All-Spec 665-752 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 665-752 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 7" Width: 5" Overall height: 1-3/4" Lid height: 7/8" Base height: 7/8"

The All-Spec 665-752 is a conductive hinged box used for storage and handling of static sensitive devices.

All-Spec 665-752 Features:

  • Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds
  • Color: Black
  • Inside dimensions:
    • Length: 7"
    • Width: 5"
    • Overall height: 1-3/4"
    • Lid height: 7/8"
    • Base height: 7/8"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 665-752
Product Name Hinged Conductive Plastic Box
Container Type Box
Material Plastic
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details