All-Spec Industries Corrugated Conductive Open Bin Box BN1284

Description
CCI 1010 is a conductive open bin box. CCI 1010 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 12 x 8 x 4-1/4" Outside dimension: 12-1/4 x 8-1/4 x 4-1/2"
Description
CCI 1010 is a conductive open bin box. CCI 1010 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 12 x 8 x 4-1/4" Outside dimension: 12-1/4 x 8-1/4 x 4-1/2"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN1284 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN1284
Corrugated Conductive Open Bin Box BN1284
CCI 1010 is a conductive open bin box. CCI 1010 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 12 x 8 x 4-1/4" Outside dimension: 12-1/4 x 8-1/4 x 4-1/2"

CCI 1010 is a conductive open bin box.

CCI 1010 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 12 x 8 x 4-1/4"
  • Outside dimension: 12-1/4 x 8-1/4 x 4-1/2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN1284
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details