All-Spec Industries Hinged SMD Conductive Storage Box SM0880

Description
The All-Spec SM0880 is a conductive SMD storage box. All-Spec SM0880 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0880 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box size (I.D.): 16 x 12 x 15mm (0.63 x 0.47 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20
Description
The All-Spec SM0880 is a conductive SMD storage box. All-Spec SM0880 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0880 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box size (I.D.): 16 x 12 x 15mm (0.63 x 0.47 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20

Suppliers

Company
Product
Description
Supplier Links
Hinged SMD Conductive Storage Box - SM0880 - All-Spec Industries
Wilmington, NC, USA
Hinged SMD Conductive Storage Box
SM0880
Hinged SMD Conductive Storage Box SM0880
The All-Spec SM0880 is a conductive SMD storage box. All-Spec SM0880 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0880 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box size (I.D.): 16 x 12 x 15mm (0.63 x 0.47 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20

The All-Spec SM0880 is a conductive SMD storage box.

All-Spec SM0880 Features:

  • Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices
  • Unique interlocking design allows users to combine as many boxes as needed in any desired configuration
  • Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts

All-Spec SM0880 Specifications:

  • Material: volume loaded polystyrene
  • Conductive additive: carbon black
  • Surface resistivity: 102 to 105 ohms/sq. cm
  • Temperature range: -10°C to +70°C (-50°F to +158°F)
  • Box size (I.D.): 16 x 12 x 15mm (0.63 x 0.47 x 0.59")
  • Box color: black
  • Lid: transparent, metalized
  • Complies with EN 61340-5-1
  • Meets or exceeds requirements of ANSI ESD-S20.20
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number SM0880
Product Name Hinged SMD Conductive Storage Box
Container Type Box
Material Plastic
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details