All-Spec Industries Bags - Drum & Trash Can Liners ASTB2

Description
All-Spec ASTB2 Features: These black trash can liners are permanently antistatic Meets MIL-B-81705 electrostatic requirements Surface resistivity <1011 ohms/square Capacity: 12 to 16 gallons Will not cause corrosion or affect polycarbonate Priced per carton of 250 trash bags
Description
All-Spec ASTB2 Features: These black trash can liners are permanently antistatic Meets MIL-B-81705 electrostatic requirements Surface resistivity <1011 ohms/square Capacity: 12 to 16 gallons Will not cause corrosion or affect polycarbonate Priced per carton of 250 trash bags

Suppliers

Company
Product
Description
Supplier Links
Bags - Drum & Trash Can Liners - ASTB2 - All-Spec Industries
Wilmington, NC, USA
Bags - Drum & Trash Can Liners
ASTB2
Bags - Drum & Trash Can Liners ASTB2
All-Spec ASTB2 Features: These black trash can liners are permanently antistatic Meets MIL-B-81705 electrostatic requirements Surface resistivity <1011 ohms/square Capacity: 12 to 16 gallons Will not cause corrosion or affect polycarbonate Priced per carton of 250 trash bags

All-Spec ASTB2 Features:

  • These black trash can liners are permanently antistatic
  • Meets MIL-B-81705 electrostatic requirements
  • Surface resistivity <1011 ohms/square
  • Capacity: 12 to 16 gallons
  • Will not cause corrosion or affect polycarbonate
  • Priced per carton of 250 trash bags
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number ASTB2
Product Name Bags - Drum & Trash Can Liners
Container Type Bag
Material Metallized; Polyethylene (PE)
Features ESD; StaticShield
Application General; TrashRecycling
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.2 inch (310 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details