Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Convenient storage tray on back wall for small items. Steel support arms to hold lid in open position. Heavy-duty piano hinges with non-removable pin. Large, fold-down recessed handles for convenient lifting. Built-in 3-1/2" high skids with holes for easy caster installation.
| All-Spec Industries | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | G2472 |
| Product Name | Greenlee |
| Container Type | Storage Chest |
| Material | Steel |
| Application | General |