All-Spec Industries Bucket Boss 7003

Description
Features Fits 14 wrenches with graduated-size pockets from 3/8" to 1-1/4" (6mm - 32mm) Pockets fit open-end and box-end wrenches Brass grommets for easy hanging storage in shop Rolls up with tie closure for easy transport Constructed of 100% cotton duck fabric Size: 27"L x 14"H opened
Description
Features Fits 14 wrenches with graduated-size pockets from 3/8" to 1-1/4" (6mm - 32mm) Pockets fit open-end and box-end wrenches Brass grommets for easy hanging storage in shop Rolls up with tie closure for easy transport Constructed of 100% cotton duck fabric Size: 27"L x 14"H opened

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 7003 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
7003
Bucket Boss 7003
Features Fits 14 wrenches with graduated-size pockets from 3/8" to 1-1/4" (6mm - 32mm) Pockets fit open-end and box-end wrenches Brass grommets for easy hanging storage in shop Rolls up with tie closure for easy transport Constructed of 100% cotton duck fabric Size: 27"L x 14"H opened

Features

  • Fits 14 wrenches with graduated-size pockets from 3/8" to 1-1/4" (6mm - 32mm)
  • Pockets fit open-end and box-end wrenches
  • Brass grommets for easy hanging storage in shop
  • Rolls up with tie closure for easy transport
  • Constructed of 100% cotton duck fabric
  • Size: 27"L x 14"H opened
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 7003
Product Name Bucket Boss
Material Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details