All-Spec Industries Bags - Static Shielding 150-22

Description
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq. Heat sealable for safe shipping and storage.
Description
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq. Heat sealable for safe shipping and storage.

Suppliers

Company
Product
Description
Supplier Links
Bags - Static Shielding - 150-22 - All-Spec Industries
Wilmington, NC, USA
Bags - Static Shielding
150-22
Bags - Static Shielding 150-22
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags. Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq. Heat sealable for safe shipping and storage.

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 50 Series Open Top Static Shielding bags.

  • Total thickness : 3.2 mils nominal.
  • Transparent: 40% light transmission.
  • Anti-static Coating: 108 - 1010 ohms/sq.
  • Metallized Layer: <100 ohms/sq.
  • Polyester Layer: 0.48 mils.
  • Anti-Static Polyethylene Layer: 2.7 mils,109 Ohms/sq.
  • Heat sealable for safe shipping and storage.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 150-22
Product Name Bags - Static Shielding
Container Type Bag
Material Metallized
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details