All-Spec Industries 1198-55

Description
The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6 Mil thick film. The dissipative agent is extruded in and is slow blooming with an effective shelf life in excess of two years. The 1198-55 is designed to hold an 8-1/2" x 11" sheet and features an 8-1/2" x 10" front pocket. All-Spec 1198-55 Features: Static Decay: < 1.0 seconds Surface Resistivity: 1010 - 1012 Ohms/sq. Polycarbonate Haze: Negligible Corrosivity: Negligible Melt Index: .050 gm/10 min. Density: 0.923 gm/cc Haze: 10% 60° gloss: 90 45° gloss: 56 Dart impact: 230 grams Coefficient of friction: 0.50
Description
The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6 Mil thick film. The dissipative agent is extruded in and is slow blooming with an effective shelf life in excess of two years. The 1198-55 is designed to hold an 8-1/2" x 11" sheet and features an 8-1/2" x 10" front pocket. All-Spec 1198-55 Features: Static Decay: < 1.0 seconds Surface Resistivity: 1010 - 1012 Ohms/sq. Polycarbonate Haze: Negligible Corrosivity: Negligible Melt Index: .050 gm/10 min. Density: 0.923 gm/cc Haze: 10% 60° gloss: 90 45° gloss: 56 Dart impact: 230 grams Coefficient of friction: 0.50

Suppliers

Company
Product
Description
Supplier Links
The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6 Mil thick film. The dissipative agent is extruded in and is slow blooming with an effective shelf life in excess of two years. The 1198-55 is designed to hold an 8-1/2" x 11" sheet and features an 8-1/2" x 10" front pocket. All-Spec 1198-55 Features: Static Decay: < 1.0 seconds Surface Resistivity: 1010 - 1012 Ohms/sq. Polycarbonate Haze: Negligible Corrosivity: Negligible Melt Index: .050 gm/10 min. Density: 0.923 gm/cc Haze: 10% 60° gloss: 90 45° gloss: 56 Dart impact: 230 grams Coefficient of friction: 0.50

The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6 Mil thick film. The dissipative agent is extruded in and is slow blooming with an effective shelf life in excess of two years. The 1198-55 is designed to hold an 8-1/2" x 11" sheet and features an 8-1/2" x 10" front pocket.

    All-Spec 1198-55 Features:
  • Static Decay: < 1.0 seconds
  • Surface Resistivity: 1010 - 1012 Ohms/sq.
  • Polycarbonate Haze: Negligible
  • Corrosivity: Negligible
  • Melt Index: .050 gm/10 min.
  • Density: 0.923 gm/cc
  • Haze: 10%
  • 60° gloss: 90
  • 45° gloss: 56
  • Dart impact: 230 grams
  • Coefficient of friction: 0.50
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 1198-55
Container Type Pouch
Material Plastic
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details