All-Spec Industries Klein 5471

Description
Features Dimensions: 2-1/2 x 12" deep Made of tough No. 4 canvas Heat-resistant, hard-leather bottom
Description
Features Dimensions: 2-1/2 x 12" deep Made of tough No. 4 canvas Heat-resistant, hard-leather bottom

Suppliers

Company
Product
Description
Supplier Links
Klein - 5471 - All-Spec Industries
Wilmington, NC, USA
Klein
5471
Klein 5471
Features Dimensions: 2-1/2 x 12" deep Made of tough No. 4 canvas Heat-resistant, hard-leather bottom

Features

  • Dimensions: 2-1/2 x 12" deep
  • Made of tough No. 4 canvas
  • Heat-resistant, hard-leather bottom
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 5471
Product Name Klein
Container Type Bag
Material Fabric
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details