All-Spec Industries Klein 5102-16

Description
Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 16" (41 cm). Depth: 14" (36 cm).
Description
Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 16" (41 cm). Depth: 14" (36 cm).

Suppliers

Company
Product
Description
Supplier Links
Klein - 5102-16 - All-Spec Industries
Wilmington, NC, USA
Klein
5102-16
Klein 5102-16
Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 16" (41 cm). Depth: 14" (36 cm).

Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel studs . Mouth has steel frame. Handles are harness leather. All bags have two retaining straps and buckles. Bag is 6" (15 cm) wide. Length: 16" (41 cm). Depth: 14" (36 cm).

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 5102-16
Product Name Klein
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details