All-Spec Industries Bucket Boss 6066

Description
Features 500 cubic inches (20%) larger than the original Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic straps for quick access to a level or favorite long handled tool Rigid bottom padded to protect tools Thick shoulder strap for heavy loads 26 pockets Size: 18"L x 10"W x 12"H
Description
Features 500 cubic inches (20%) larger than the original Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic straps for quick access to a level or favorite long handled tool Rigid bottom padded to protect tools Thick shoulder strap for heavy loads 26 pockets Size: 18"L x 10"W x 12"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 6066 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
6066
Bucket Boss 6066
Features 500 cubic inches (20%) larger than the original Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic straps for quick access to a level or favorite long handled tool Rigid bottom padded to protect tools Thick shoulder strap for heavy loads 26 pockets Size: 18"L x 10"W x 12"H

Features

  • 500 cubic inches (20%) larger than the original
  • Rugged ripstop fabric with ballistic reinforcement on the sides and bottom
  • Exterior loop dispenses tape or keeps keys handy
  • Outside elastic straps for quick access to a level or favorite long handled tool
  • Rigid bottom padded to protect tools
  • Thick shoulder strap for heavy loads
  • 26 pockets
  • Size: 18"L x 10"W x 12"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 6066
Product Name Bucket Boss
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details