All-Spec Industries CCI Conductive Corrugated Handler C4230

Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 40
Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 40

Suppliers

Company
Product
Description
Supplier Links
CCI Conductive Corrugated Handler - C4230 - All-Spec Industries
Wilmington, NC, USA
CCI Conductive Corrugated Handler
C4230
CCI Conductive Corrugated Handler C4230
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 40

Features

  • Durable Corstat™ conductive corrugated material
  • Conductive layer provides static shielding properties
  • Eliminates the need for static shielding bags and the labor to put items into bags
  • Corstat™ parts are die cut and bent over for durability and cleanliness
  • No tooling charges on standard parts
  • Lid Included
  • Number of cells per box: 40
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C4230
Product Name CCI Conductive Corrugated Handler
Container Type Tote
Material Corstat™
Features ESD; StaticShield
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details