All-Spec Industries CCI Conductive Corrugated Handler C4060-3

Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 14
Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 14

Suppliers

Company
Product
Description
Supplier Links
CCI Conductive Corrugated Handler - C4060-3 - All-Spec Industries
Wilmington, NC, USA
CCI Conductive Corrugated Handler
C4060-3
CCI Conductive Corrugated Handler C4060-3
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 14

Features

  • Durable Corstat™ conductive corrugated material
  • Conductive layer provides static shielding properties
  • Eliminates the need for static shielding bags and the labor to put items into bags
  • Corstat™ parts are die cut and bent over for durability and cleanliness
  • No tooling charges on standard parts
  • Lid Included
  • Number of cells per box: 14
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C4060-3
Product Name CCI Conductive Corrugated Handler
Container Type Tote
Material Corstat™
Features ESD; StaticShield
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details