All-Spec Industries Pelican PL1610

Description
The Pelican 1610 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 120 lbs (54.4 kg) load.
Description
The Pelican 1610 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 120 lbs (54.4 kg) load.

Suppliers

Company
Product
Description
Supplier Links
Pelican - PL1610 - All-Spec Industries
Wilmington, NC, USA
Pelican
PL1610
Pelican PL1610
The Pelican 1610 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 120 lbs (54.4 kg) load.

The Pelican 1610 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 120 lbs (54.4 kg) load.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number PL1610
Product Name Pelican
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Instrument Cases - 2664950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 6.26 inch (159 mm)
Length 15.98 inch (406 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP - MB51 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.9488 inch (24.1 mm)
View Details