All-Spec Industries Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| Features GateMouth® 06004 Features: 10 exterior and 10 interior pockets Padded sides and bottom for protection 9" wide mouth opening Steel hinge frame Shoulder strap keeps hands free Web strap... | |
| Features 100 cubic inches (30%) larger than original GateMouth® Jr. Wider opening for easy access Adjustable padded shoulder strap Rugged ripstop fabric with ballistic reinforcement on sides and bottom 28... | |
| Features 14 pockets for superior tool organization Large enough for a 2' level, a reciprocating saw with a blade, or other bulky tools Internal divider adjusts to keep tools secure... | |
| Features 29 pockets including one large and two small flapped exterior pockets with hook and loop fasteners Large interior with removable partition for power tools, extension cords, etc. ID pocket,... | |
| Features 4 per pack Colors: olive, orange, royal blue, and yellow Constructed of No. 10 canvas with heavy-duty brass zipper Dimensions: 12-1/8 x 7" | |
| Features 500 cubic inches (20%) larger than the original Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic... | |
| Features Constructed from ballistic material for ultimate durability Box-shaped design prevents tipping and stays upright on even ground Snaps for holding metal tools or electrical tape Reinforced carrying handle and... | |
| Features Constructed of Cordura®, a high-performance fabric resistant to abrasions, tears, and scuffs Heavy-duty nylon zipper Convenient storage for pliers, wrenches, screwdrivers, nutdrivers, other tools, and spare parts Size: 7"... | |
| Features Constructed of No. 10 white canvas Strong zipper Convenient storage for pliers, wrenches, screwdrivers, nutdrivers, other tools, and spare parts Size: 7" x 12-1/2" | |
| Features Constructed of Rugged Boss® Tex Ripstop fabric Ripcord closure system Flat bottom prevents tipping or slipping One 5 gallon bucket can hold 3-4 parachute bags | |
| Features Dimensions: 10"W x 8"H x 3-1/2"D Colors: red, blue, and yellow Constructed of No. 8 canvas with heavy-duty brass zipper and brass grommet | |
| Features Dimensions: 18 x 11 x 10" 31 multi-use pockets both on the inside and outside Large steel-framed mouth Padded reinforced nylon handles and shoulder strap Elastic straps on outside... | |
| Features Dimensions: 2-1/2 x 12" deep Made of tough No. 4 canvas Heat-resistant, hard-leather bottom | |
| Features Fits in neatly with spare wheel Also works great for tow straps, pneumatic hose, and extension cords Made from rugged Boss® Tex ripstop fabric with tough web strap handles... | |
| Features GateMouth® heavy duty bag with four non-marring feet Made from ballistic material for maximum durability Detachable cell phone and tape holders 48 pockets for tool storage Polyurethane side walls... | |
| Features GateMouth® heavy duty bag with non-slip rubber bottom 48 pockets for tool storage Vinyl reinforced base Size: 17"L x 10"W x 15"H | |
| Features Huge main compartment will fit meters and bulky tools Shoulder strap has an overstuffed pad for easy comfortable carrying Curved back with comfortable mesh padding fits comfortably on body... | |
| Features Large compartment for jumper cables 9 interior pockets for tools, flashlight, and road flares Mesh pouch for gloves, rags, etc. Rugged dual-wall construction Made from Boss® Tex ripstop fabric... | |
| Features Large, durable tool bag is 13" long Top opens fully for easy access to tools Reinforced multi-ply constructions makes bag able to hold itself open 12" deep and 9"... | |
| Features Made from ballistic material for maximum durability Main compartment dimensions: 24"L x 11"W x 9" 14 pockets to organize tools effectively Internal divider adjusts to keep tools secure and... | |
| Features Made from rugged 600 denier fabric 9" wide mouth opening, web strap handles, steel hinge frame, and padded sides for added tool protection Shoulder strap keeps hands free Ideal... | |
| Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords, and accessories Super-wide "gate-mouth" design Rugged ripstop fabric on sides and bottom Web strap handles 21 pockets... | |
| Features Made of 600-denier fabric The first bag designed specifically for air nailers Narrow bag design stores easily in a work truck, and protects your gun from wear and tear... | |
| Features Nylon construction with zipper top Both inside and outside tool pockets High visibility red top with black bottom Size (W x L x H): 11" x 15" x 12"... | |
| Features Rubber bottom prevents sliding Moisture-proof area for storing valuables Removable tool pack for remote job locations Ballistic material for ultimate durability Padded shoulder strap and handles Size: 14"L x... | |
| Features Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic straps for quick access to a level or... | |
| All-Spec ASTB2 Features: These black trash can liners are permanently antistatic Meets MIL-B-81705 electrostatic requirements Surface resistivity <1011 ohms/square Capacity: 12 to 16 gallons Will not cause corrosion or... | |
| Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does... | |
| Bolt bag with bull-pin loop on each side. Made of No. 4 canvas with double bottom, 3" (76 mm) belt loops. Measures 5" x 9" x 10" deep (13 x... | |
| Bolt bag with bull-pin loop on each side. Made of No. 4 canvas with double bottom, 3" (76 mm) tunnel loops. Measures 5" x 9" x 10" deep (13 x... | |
| Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel... | |
| The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-58 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-59 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-59 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-71 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-73 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-73 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-90 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-90 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-71 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-71 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-73 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-90 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-90 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-111 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-124 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-126 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-161 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-24 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-48 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-58 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-64 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-71 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-77 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-81 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the... | |
| The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-113 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-121 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-121 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-128 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-128 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-139 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-139 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-18 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-18 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-24 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-24 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-37 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-4056 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-4506 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-46 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-58 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-58 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-59 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-59 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-71 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-71 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-73 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-73 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-90 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-90 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-91 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-SPec 65-91 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with... | |
| These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are... | |
| These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3.They create a Faraday Cage envelope to shield contents from static fields and are used... |