All-Spec Industries CH Ellis 56072

Description
The CH Ellis 05-6072 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056072 molded case is the larger version. This case has a useful internal cavity size of 15" x 15" x 12" and comes complete with six 15" x 12" slot-in padded dividers. Dimensions: 18" x 18" x 18". Color: Grey.
Description
The CH Ellis 05-6072 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056072 molded case is the larger version. This case has a useful internal cavity size of 15" x 15" x 12" and comes complete with six 15" x 12" slot-in padded dividers. Dimensions: 18" x 18" x 18". Color: Grey.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 56072 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
56072
CH Ellis 56072
The CH Ellis 05-6072 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056072 molded case is the larger version. This case has a useful internal cavity size of 15" x 15" x 12" and comes complete with six 15" x 12" slot-in padded dividers. Dimensions: 18" x 18" x 18". Color: Grey.

The CH Ellis 05-6072 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage during transit. The 056072 molded case is the larger version. This case has a useful internal cavity size of 15" x 15" x 12" and comes complete with six 15" x 12" slot-in padded dividers. Dimensions: 18" x 18" x 18". Color: Grey.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 56072
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details