All-Spec Industries Bags - Drum & Trash Can Liners 65-3036

Description
Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated use, and is groundable. Properties Color: Black Opaque Tensile Strength: >2000 PSI Elongation (MD%): >150% Dart Impact: 250 - 700 gms Tearing Strength: >400 lbs. per inch Burst (Mullen): 20 - 60 PSI Performance Volume Resistivity: <30,000 OHMS/cm Surface Resistivity: <30,000 OHMS/Sq. Heat Sealing Product is suitable for automatic bag-making machines Temperature: 250°F - 375°F Time: 0.5 - 3.5 seconds Pressure: 30 - 70 PSI
Description
Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated use, and is groundable. Properties Color: Black Opaque Tensile Strength: >2000 PSI Elongation (MD%): >150% Dart Impact: 250 - 700 gms Tearing Strength: >400 lbs. per inch Burst (Mullen): 20 - 60 PSI Performance Volume Resistivity: <30,000 OHMS/cm Surface Resistivity: <30,000 OHMS/Sq. Heat Sealing Product is suitable for automatic bag-making machines Temperature: 250°F - 375°F Time: 0.5 - 3.5 seconds Pressure: 30 - 70 PSI

Suppliers

Company
Product
Description
Supplier Links
Bags - Drum & Trash Can Liners - 65-3036 - All-Spec Industries
Wilmington, NC, USA
Bags - Drum & Trash Can Liners
65-3036
Bags - Drum & Trash Can Liners 65-3036
Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated use, and is groundable. Properties Color: Black Opaque Tensile Strength: >2000 PSI Elongation (MD%): >150% Dart Impact: 250 - 700 gms Tearing Strength: >400 lbs. per inch Burst (Mullen): 20 - 60 PSI Performance Volume Resistivity: <30,000 OHMS/cm Surface Resistivity: <30,000 OHMS/Sq. Heat Sealing Product is suitable for automatic bag-making machines Temperature: 250°F - 375°F Time: 0.5 - 3.5 seconds Pressure: 30 - 70 PSI

Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does not contaminate components it comes in contact with despite repeated use, and is groundable.

Properties

  • Color: Black Opaque
  • Tensile Strength: >2000 PSI
  • Elongation (MD%): >150%
  • Dart Impact: 250 - 700 gms
  • Tearing Strength: >400 lbs. per inch
  • Burst (Mullen): 20 - 60 PSI
    Performance
  • Volume Resistivity: <30,000 OHMS/cm
  • Surface Resistivity: <30,000 OHMS/Sq.
    Heat Sealing
  • Product is suitable for automatic bag-making machines
  • Temperature: 250°F - 375°F
  • Time: 0.5 - 3.5 seconds
  • Pressure: 30 - 70 PSI
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 65-3036
Product Name Bags - Drum & Trash Can Liners
Container Type Bag
Material Metallized; Polyethylene (PE)
Features ESD; StaticShield
Application General; TrashRecycling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details