All-Spec Industries CH Ellis 51814

Description
Features The CH Ellis 05-1814 IS Widely used in photocopier service. These tool cases are injection molded with padded steel core handle, base divider, document pocket, cast drawbolt locks, molded in feet and piano hinge. Dimensions: 17.75" x 12.75" x 4.5". Color: Black.
Description
Features The CH Ellis 05-1814 IS Widely used in photocopier service. These tool cases are injection molded with padded steel core handle, base divider, document pocket, cast drawbolt locks, molded in feet and piano hinge. Dimensions: 17.75" x 12.75" x 4.5". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 51814 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
51814
CH Ellis 51814
Features The CH Ellis 05-1814 IS Widely used in photocopier service. These tool cases are injection molded with padded steel core handle, base divider, document pocket, cast drawbolt locks, molded in feet and piano hinge. Dimensions: 17.75" x 12.75" x 4.5". Color: Black.

Features

The CH Ellis 05-1814 IS Widely used in photocopier service. These tool cases are injection molded with padded steel core handle, base divider, document pocket, cast drawbolt locks, molded in feet and piano hinge. Dimensions: 17.75" x 12.75" x 4.5". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 51814
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details