All-Spec Industries Compartmented Hinged Conductive Boxes C3526-A

Description
The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 7-15/16" Width: 4-1/8" Height: 1" Number of cells: 18 Inside cell dimensions: Length: 1-1/4" Width: 1-5/16" Height: 1"
Description
The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 7-15/16" Width: 4-1/8" Height: 1" Number of cells: 18 Inside cell dimensions: Length: 1-1/4" Width: 1-5/16" Height: 1"

Suppliers

Company
Product
Description
Supplier Links
Compartmented Hinged Conductive Boxes - C3526-A - All-Spec Industries
Wilmington, NC, USA
Compartmented Hinged Conductive Boxes
C3526-A
Compartmented Hinged Conductive Boxes C3526-A
The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection from static fields and static build-up Inside box dimensions: Length: 7-15/16" Width: 4-1/8" Height: 1" Number of cells: 18 Inside cell dimensions: Length: 1-1/4" Width: 1-5/16" Height: 1"

The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic.

All-Spec C3526-A Features:

  • Surface resistivity: 105 ohms/square
  • Conductivity is temperature and humidity independent
  • Provides protection from static fields and static build-up
  • Inside box dimensions:
    • Length: 7-15/16"
    • Width: 4-1/8"
    • Height: 1"
  • Number of cells: 18
  • Inside cell dimensions:
    • Length: 1-1/4"
    • Width: 1-5/16"
    • Height: 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C3526-A
Product Name Compartmented Hinged Conductive Boxes
Container Type Box
Material Polypropylene (PP)
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 472177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details