All-Spec Industries Bucket Boss 6149

Description
Features Made from ballistic material for maximum durability Main compartment dimensions: 24"L x 11"W x 9" 14 pockets to organize tools effectively Internal divider adjusts to keep tools secure and organized Padded shoulder strap Size: 25"L x 10"W x 11"H
Description
Features Made from ballistic material for maximum durability Main compartment dimensions: 24"L x 11"W x 9" 14 pockets to organize tools effectively Internal divider adjusts to keep tools secure and organized Padded shoulder strap Size: 25"L x 10"W x 11"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 6149 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
6149
Bucket Boss 6149
Features Made from ballistic material for maximum durability Main compartment dimensions: 24"L x 11"W x 9" 14 pockets to organize tools effectively Internal divider adjusts to keep tools secure and organized Padded shoulder strap Size: 25"L x 10"W x 11"H

Features

  • Made from ballistic material for maximum durability
  • Main compartment dimensions: 24"L x 11"W x 9"
  • 14 pockets to organize tools effectively
  • Internal divider adjusts to keep tools secure and organized
  • Padded shoulder strap
  • Size: 25"L x 10"W x 11"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 6149
Product Name Bucket Boss
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details