All-Spec Industries Corrugated Conductive Open Bin Box BN2444

Description
CCI 1105 is a conductive open bin box. CCI 1105 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-1/2 x 4-1/4 x 4-5/8" Outside dimension: 24-3/4 x 4-1/2 x 4-7/8"
Description
CCI 1105 is a conductive open bin box. CCI 1105 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-1/2 x 4-1/4 x 4-5/8" Outside dimension: 24-3/4 x 4-1/2 x 4-7/8"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN2444 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN2444
Corrugated Conductive Open Bin Box BN2444
CCI 1105 is a conductive open bin box. CCI 1105 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 24-1/2 x 4-1/4 x 4-5/8" Outside dimension: 24-3/4 x 4-1/2 x 4-7/8"

CCI 1105 is a conductive open bin box.

CCI 1105 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 24-1/2 x 4-1/4 x 4-5/8"
  • Outside dimension: 24-3/4 x 4-1/2 x 4-7/8"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN2444
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Storage Bins - 2678082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 7.87 inch (200 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Sliding Lid Compartment Boxes - 2.62X2.09X.50 (66.5x53.0x12.8 MM) 2 CELL INSERT BOX W/POST - IB02/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details