All-Spec Industries Conductive Corrugated Shipper C2000

Description
The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static convoluted foam loose in the shipper Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 7 x 5 x 1-1/2"
Description
The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static convoluted foam loose in the shipper Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 7 x 5 x 1-1/2"

Suppliers

Company
Product
Description
Supplier Links
Conductive Corrugated Shipper - C2000 - All-Spec Industries
Wilmington, NC, USA
Conductive Corrugated Shipper
C2000
Conductive Corrugated Shipper C2000
The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static convoluted foam loose in the shipper Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 7 x 5 x 1-1/2"

The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection.

Centurian C2000 Features:

  • Made with 200 lb. "B" flute graphite coated corrugated
  • Pink anti-static convoluted foam loose in the shipper
  • Static sensitive warning and symbol printed on outside of mailer
  • Inside dimensions: 7 x 5 x 1-1/2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number C2000
Product Name Conductive Corrugated Shipper
Container Type Box
Material Cardboard
Features ESD; StaticShield
Application Mailing; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Chemical Tanks - 1218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details