All-Spec Industries CH Ellis 56484

Description
Features Telescoping handle extends 37" Butterfly latches Standard padlock loops Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected by a clear panel of Lexan plastic for easy inventory Color: yellow Dimensions: 17-3/4 x 14-1/2 x 11"
Description
Features Telescoping handle extends 37" Butterfly latches Standard padlock loops Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected by a clear panel of Lexan plastic for easy inventory Color: yellow Dimensions: 17-3/4 x 14-1/2 x 11"

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 56484 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
56484
CH Ellis 56484
Features Telescoping handle extends 37" Butterfly latches Standard padlock loops Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected by a clear panel of Lexan plastic for easy inventory Color: yellow Dimensions: 17-3/4 x 14-1/2 x 11"

Features

  • Telescoping handle extends 37"
  • Butterfly latches
  • Standard padlock loops
  • Field replaceable semi-recessed wheels
  • More than 1000 square inches of tool storage space
  • Rugged case has four sections, each protected by a clear panel of Lexan plastic for easy inventory
  • Color: yellow
  • Dimensions: 17-3/4 x 14-1/2 x 11"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 56484
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details