All-Spec Industries Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| The ISO-TIP 7482 long life nickel chrome plated isolated ceramic pitch tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7482 Features: Long life pitch tip 0.10-.015" (2.5-0.381mm)... | |
| The ISO-TIP 7483 long life nickel chrome plated isolated ceramic fine tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7483 Features: Long life fine tip 1/16" (.063mm)... | |
| The ISO-TIP 7484 long life nickel chrome plated isolated ceramic micro tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7484 Features: Long life micro tip 1/64" (.0156mm)... | |
| The ISO-TIP 7535 standard regular isolated ceramic tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7535 Features: Standard regular tip 5/32" (.156mm) tip diameter Heats to 900°F... | |
| The ISO-TIP 7535-100 high efficiency regular isolated ceramic tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7535-100 Features: High efficiency regular tip 5/32" (.156mm) tip diameter Heats... | |
| The ISO-TIP 7545 standard isolated ceramic fine tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7545 Features: Standard fine tip 1/16" (.063mm) tip diameter Heats to 900°F... | |
| The ISO-TIP 7545-100 high efficiency isolated ceramic fine tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7545-100 Features: High efficiency fine tip 1/16" (.063mm) tip diameter Heats... | |
| The ISO-TIP 7546 standard isolated ceramic heavy-duty tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7546 Features: Heavy-duty tip 3/16" (.188mm) tip diameter Heats to 900°F temp... | |
| The ISO-TIP 7546-100 high efficiency isolated ceramic heavy-duty tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7546-100 Features: High efficiency heavy-duty tip 3/16" (.188mm) tip diameter Heats... | |
| The ISO-TIP 7566 standard isolated ceramic micro tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7566 Features: Micro tip 1/64" (.0156mm) diameter conical tip Heats to 900°F... | |
| The ISO-TIP 7566-100 high efficiency isolated ceramic micro tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7566-100 Features: High efficiency micro tip 1/64" (.0156mm) diameter conical tip... | |
| The ISO-TIP 7571 standard isolated ceramic beveled tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7571 Features: Beveled tip 1/16" (.063mm) tip diameter Heats to 900°F temp... | |
| The ISO-TIP 7572 standard isolated ceramic blunt tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7572 Features: Blunt tip 5/32" (.156mm) tip diameter Heats to 900°F temp... | |
| The ISO-TIP 7577 standard isolated ceramic chisel tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7577 Features: Chisel tip 5/32" (.156mm) tip diameter Heats to 900°F temp... | |
| The ISO-TIP 7577-100 high efficiency isolated ceramic chisel tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7577-100 Features: High efficiency chisel tip 5/32" (.156mm) tip diameter Heats... | |
| The ISO-TIP 7579 standard isolated ceramic beveled tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7579 Features: Beveled tip 3/32" (.094mm) tip diameter Heats to 900°F temp... | |
| The ISO-TIP 7591 standard isolated ceramic extended micro tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7591 Features: Extended micro tip Heats to 900°F temp in 10... | |
| The ISO-TIP 7596 standard isolated ceramic knife tip is for use with all ISO-TIP rechargeable soldering irons. ISO-TIP 7596 Features: Knife tip 1/32" (.031mm) tip diameter Heats to 900°F temp... | |
| The ISO-TIP 7750 Quick Charge is a cordless rechargeable soldering iron only. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by... | |
| The ISO-TIP 7800 "60" Pro Charge is a cordless rechargeable soldering iron kit and is the number one choice for benchtop use. Due to direct current operation and the use... | |
| The ISO-TIP 7904 Power Pro Charge is a cordless rechargeable soldering iron kit with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current... | |
| The ISO-TIP 7952-100 Power Pro Charge is a cordless rechargeable soldering iron with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation... | |
| The ISO-TIP 7974 Pro 70 is a compact, portable and dependable butane soldering iron that can be adapted for use as a torch, hot knife or heat tool. Since they... | |
| The ISO-TIP 7975 is a butane powered flameless heat gun that is great for heat shrink tubing, removing caulking, PVC bending, frozen lock and general heating and drying. Includes a... | |
| The ISO-TIP 7992 is a butane 1mm replacement chisel tip for use with the Pro 50 #7971 and Pro 70 #7974 soldering irons. | |
| The ISO-TIP 7992-001 is a butane replacement hot knife tip for use with the Pro 50 #7971 and Pro 70 #7974 soldering irons. | |
| The ISO-TIP 7992-002 is a butane replacement hot knife tip for use with the Pro 50 #7971 and Pro 70 #7974 soldering irons. | |
| The ISO-TIP 7992-004 is a heat blower and deflector for the Pro 50 #7971 and Pro 70 #7974 soldering irons. | |
| The ISO-TIP 7992-005 is a 1.6mm conical replacement tip for use with the Solder Pro 120 soldering iron. |