All-Spec Industries CH Ellis 34267

Description
Features The CH Ellis 034267 is designed for the Telecom and data communications field service engineer/technicians , the 649 has 25 novalux tool pockets, a butt set strap, a meter pouch and a pouch for small items, one full size external pocket and two half size external pockets. 1000 denier Dupont Cordura Plus is used throughout. NSN 5140-01-441-9122. Dimensions: 14" x 11" x 4". Color: Grey.
Description
Features The CH Ellis 034267 is designed for the Telecom and data communications field service engineer/technicians , the 649 has 25 novalux tool pockets, a butt set strap, a meter pouch and a pouch for small items, one full size external pocket and two half size external pockets. 1000 denier Dupont Cordura Plus is used throughout. NSN 5140-01-441-9122. Dimensions: 14" x 11" x 4". Color: Grey.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 34267 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
34267
CH Ellis 34267
Features The CH Ellis 034267 is designed for the Telecom and data communications field service engineer/technicians , the 649 has 25 novalux tool pockets, a butt set strap, a meter pouch and a pouch for small items, one full size external pocket and two half size external pockets. 1000 denier Dupont Cordura Plus is used throughout. NSN 5140-01-441-9122. Dimensions: 14" x 11" x 4". Color: Grey.

Features

The CH Ellis 034267 is designed for the Telecom and data communications field service engineer/technicians, the 649 has 25 novalux tool pockets, a butt set strap, a meter pouch and a pouch for small items, one full size external pocket and two half size external pockets. 1000 denier Dupont Cordura Plus is used throughout. NSN 5140-01-441-9122. Dimensions: 14" x 11" x 4". Color: Grey.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 34267
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details