All-Spec Industries Bucket Boss 83100

Description
Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 9-1/2"H
Description
Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 9-1/2"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 83100 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
83100
Bucket Boss 83100
Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 9-1/2"H

Features

  • Made from 100% cotton duck heavy duty canvas
  • Bar tacked seams
  • Dual hammer loops
  • Fully adjustable belt with quick-release buckle
  • Size: 23-3/4"L x 9-1/2"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 83100
Product Name Bucket Boss
Container Type Apron
Material Fabric
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details