All-Spec Industries Bags - Conductive 65-113

Description
The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-113 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package
Description
The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-113 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package

Suppliers

Company
Product
Description
Supplier Links
Bags - Conductive - 65-113 - All-Spec Industries
Wilmington, NC, USA
Bags - Conductive
65-113
Bags - Conductive 65-113
The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-113 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package

The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene.

All-Spec 65-113 Features:

  • Surface resistivity: < 1000 ohms/sq.
  • Volume resistivity: < 300 ohms/cm.
  • Also available in tubing and film.
  • Priced Per Package - 100 Bags Per Package
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 65-113
Product Name Bags - Conductive
Container Type Bag
Material Metallized; Polyethylene (PE)
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details