All-Spec Industries Bucket Boss 6092

Description
Features Constructed from rugged 600 denier fabric Cushioned middle section designed for laptops and cables Versatile back section made to fit more tools, manuals, or a change of clothes Ideal for storing plans, file folders, or notebooks Includes smaller storage pockets for tools like tape measures, meters, screwdrivers, or cell phones Wide shoulder strap and with extra padding Double-layer bottom resists wear and tear Size: 16"L x 6"W x 12.5"H
Description
Features Constructed from rugged 600 denier fabric Cushioned middle section designed for laptops and cables Versatile back section made to fit more tools, manuals, or a change of clothes Ideal for storing plans, file folders, or notebooks Includes smaller storage pockets for tools like tape measures, meters, screwdrivers, or cell phones Wide shoulder strap and with extra padding Double-layer bottom resists wear and tear Size: 16"L x 6"W x 12.5"H

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 6092 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
6092
Bucket Boss 6092
Features Constructed from rugged 600 denier fabric Cushioned middle section designed for laptops and cables Versatile back section made to fit more tools, manuals, or a change of clothes Ideal for storing plans, file folders, or notebooks Includes smaller storage pockets for tools like tape measures, meters, screwdrivers, or cell phones Wide shoulder strap and with extra padding Double-layer bottom resists wear and tear Size: 16"L x 6"W x 12.5"H

Features

  • Constructed from rugged 600 denier fabric
  • Cushioned middle section designed for laptops and cables
  • Versatile back section made to fit more tools, manuals, or a change of clothes
  • Ideal for storing plans, file folders, or notebooks
  • Includes smaller storage pockets for tools like tape measures, meters, screwdrivers, or cell phones
  • Wide shoulder strap and with extra padding
  • Double-layer bottom resists wear and tear
  • Size: 16"L x 6"W x 12.5"H
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 6092
Product Name Bucket Boss
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Instrument Cases - 1951525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details