All-Spec Industries Hinged Conductive Plastic Box 663-321

Description
The All-Spec 663-321 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-321 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside deimnsion: Length: 3-1/2" Width: 2-9/16" Overall height: 1" Lid height: 1/2" Base height: 1/2"
Description
The All-Spec 663-321 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-321 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside deimnsion: Length: 3-1/2" Width: 2-9/16" Overall height: 1" Lid height: 1/2" Base height: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Hinged Conductive Plastic Box - 663-321 - All-Spec Industries
Wilmington, NC, USA
Hinged Conductive Plastic Box
663-321
Hinged Conductive Plastic Box 663-321
The All-Spec 663-321 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-321 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside deimnsion: Length: 3-1/2" Width: 2-9/16" Overall height: 1" Lid height: 1/2" Base height: 1/2"

The All-Spec 663-321 is a conductive hinged box used for storage and handling of static sensitive devices.

All-Spec 663-321 Features:

  • Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds
  • Color: Black
  • Inside deimnsion:
    • Length: 3-1/2"
    • Width: 2-9/16"
    • Overall height: 1"
    • Lid height: 1/2"
    • Base height: 1/2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 663-321
Product Name Hinged Conductive Plastic Box
Container Type Box
Material Plastic
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1631901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 0.6299 inch (16 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details