All-Spec Industries Bags - Cushioned 411-71

Description
The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-71 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static cushioning Ziplock closure Size: 10" x 12" Price per 100 Bags 2 pack minimum purchase
Description
The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-71 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static cushioning Ziplock closure Size: 10" x 12" Price per 100 Bags 2 pack minimum purchase

Suppliers

Company
Product
Description
Supplier Links
Bags - Cushioned - 411-71 - All-Spec Industries
Wilmington, NC, USA
Bags - Cushioned
411-71
Bags - Cushioned 411-71
The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-71 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static cushioning Ziplock closure Size: 10" x 12" Price per 100 Bags 2 pack minimum purchase

The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection.

    All-Spec 411-71 Features:
  • ESD-Safe
  • 3 layers static shielding laminate
  • 3 layers cancel anti static cushioning
  • Ziplock closure
  • Size: 10" x 12"
  • Price per 100 Bags
  • 2 pack minimum purchase
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 411-71
Product Name Bags - Cushioned
Container Type Bag
Material Metallized; Plastic
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details