The All-Spec F1174These tough modular stock boxes are ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F.Conveniently, they stack with lids on, and nest with lids off.
All-Spec F1174 Features:
| All-Spec Industries | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | F1174 |
| Product Name | Conductive Fiberglass Tote |
| Container Type | Tote |
| Material | Composite |
| Features | ESD; HeavyDuty; Nesting; StaticShield |
| Application | General; MaterialHandling |