All-Spec Industries Megapro 6KITCASE

Description
Features Dimensions: 7 x 5 x 3"
Description
Features Dimensions: 7 x 5 x 3"

Suppliers

Company
Product
Description
Supplier Links
Megapro - 6KITCASE - All-Spec Industries
Wilmington, NC, USA
Megapro
6KITCASE
Megapro 6KITCASE
Features Dimensions: 7 x 5 x 3"

Features

Dimensions: 7 x 5 x 3"

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 6KITCASE
Product Name Megapro
Material Polyethylene (PE)
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details