All-Spec Industries Bucket Boss 82105

Description
Features 5 pockets Bar tacked seams Dual hammer loops Durable 100% cotton duck canvas Draw string waist
Description
Features 5 pockets Bar tacked seams Dual hammer loops Durable 100% cotton duck canvas Draw string waist

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 82105 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
82105
Bucket Boss 82105
Features 5 pockets Bar tacked seams Dual hammer loops Durable 100% cotton duck canvas Draw string waist

Features

  • 5 pockets
  • Bar tacked seams
  • Dual hammer loops
  • Durable 100% cotton duck canvas
  • Draw string waist
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 82105
Product Name Bucket Boss
Container Type Apron
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details