All-Spec Industries Corrugated Conductive Open Bin Box BN1864

Description
CCI 1053 is a conductive open bin box. CCI 1053 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18 x 6 x 4-1/2" Outside dimension: 18-1/4 x 6-1/4 x 4-3/4"
Description
CCI 1053 is a conductive open bin box. CCI 1053 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18 x 6 x 4-1/2" Outside dimension: 18-1/4 x 6-1/4 x 4-3/4"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN1864 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN1864
Corrugated Conductive Open Bin Box BN1864
CCI 1053 is a conductive open bin box. CCI 1053 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18 x 6 x 4-1/2" Outside dimension: 18-1/4 x 6-1/4 x 4-3/4"

CCI 1053 is a conductive open bin box.

CCI 1053 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 18 x 6 x 4-1/2"
  • Outside dimension: 18-1/4 x 6-1/4 x 4-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN1864
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details