All-Spec Industries Conductive Corrugated Mailer CC2200

Description
The Centurian CC2200 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2200 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static foam glued to top of the shipper Black conductive foam loose in bottom Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 3-7/8 x 2-1/8 x 1"
Description
The Centurian CC2200 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2200 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static foam glued to top of the shipper Black conductive foam loose in bottom Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 3-7/8 x 2-1/8 x 1"

Suppliers

Company
Product
Description
Supplier Links
Conductive Corrugated Mailer - CC2200 - All-Spec Industries
Wilmington, NC, USA
Conductive Corrugated Mailer
CC2200
Conductive Corrugated Mailer CC2200
The Centurian CC2200 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2200 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static foam glued to top of the shipper Black conductive foam loose in bottom Static sensitive warning and symbol printed on outside of mailer Inside dimensions: 3-7/8 x 2-1/8 x 1"

The Centurian CC2200 is a conductive corrugated front tuck mailer that provides effective static shielding protection.

Centurian CC2200 Features:

  • Made with 200 lb. "E" flute graphite coated corrugated
  • Pink anti-static foam glued to top of the shipper
  • Black conductive foam loose in bottom
  • Static sensitive warning and symbol printed on outside of mailer
  • Inside dimensions: 3-7/8 x 2-1/8 x 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number CC2200
Product Name Conductive Corrugated Mailer
Container Type Box
Material Cardboard
Features ESD; StaticShield
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1246593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 11.81 inch (300 mm)
View Details