All-Spec Industries Conductive SMD Storage Boxes SM0810

Description
The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components Surface resistivity of 102 to 105 ohms/sq. cm 6 Shelf drawers designed to hold the SM0800 series SMD boxes Cabinet is stackable Cabinet dimensions (O.D.): 10 x 14 x 8-1/8" (254 x 356 x 206mm) Drawer dimensions: (I.D.): 9-7/8 x 13-3/8 x 7/8" (250 x 340 x 22mm)
Description
The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components Surface resistivity of 102 to 105 ohms/sq. cm 6 Shelf drawers designed to hold the SM0800 series SMD boxes Cabinet is stackable Cabinet dimensions (O.D.): 10 x 14 x 8-1/8" (254 x 356 x 206mm) Drawer dimensions: (I.D.): 9-7/8 x 13-3/8 x 7/8" (250 x 340 x 22mm)

Suppliers

Company
Product
Description
Supplier Links
Conductive SMD Storage Boxes - SM0810 - All-Spec Industries
Wilmington, NC, USA
Conductive SMD Storage Boxes
SM0810
Conductive SMD Storage Boxes SM0810
The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components Surface resistivity of 102 to 105 ohms/sq. cm 6 Shelf drawers designed to hold the SM0800 series SMD boxes Cabinet is stackable Cabinet dimensions (O.D.): 10 x 14 x 8-1/8" (254 x 356 x 206mm) Drawer dimensions: (I.D.): 9-7/8 x 13-3/8 x 7/8" (250 x 340 x 22mm)

The All-Spec SM0810 is a conductive cabinet for SMD storage boxes.

All-Spec SM0810 Features:

  • Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components
  • Surface resistivity of 102 to 105 ohms/sq. cm
  • 6 Shelf drawers designed to hold the SM0800 series SMD boxes
  • Cabinet is stackable
  • Cabinet dimensions (O.D.): 10 x 14 x 8-1/8" (254 x 356 x 206mm)
  • Drawer dimensions: (I.D.): 9-7/8 x 13-3/8 x 7/8" (250 x 340 x 22mm)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number SM0810
Product Name Conductive SMD Storage Boxes
Container Type Box
Material Steel
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details