All-Spec Industries Bags - Static Shielding 50-61

Description
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Specification: Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils, 109 Ohms/sq. Heat sealable for safe shipping and storage.
Description
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Specification: Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils, 109 Ohms/sq. Heat sealable for safe shipping and storage.

Suppliers

Company
Product
Description
Supplier Links
Bags - Static Shielding - 50-61 - All-Spec Industries
Wilmington, NC, USA
Bags - Static Shielding
50-61
Bags - Static Shielding 50-61
These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags. Specification: Total thickness : 3.2 mils nominal. Transparent: 40% light transmission. Anti-static Coating: 108 - 1010 ohms/sq. Metallized Layer: <100 ohms/sq. Polyester Layer: 0.48 mils. Anti-Static Polyethylene Layer: 2.7 mils, 109 Ohms/sq. Heat sealable for safe shipping and storage.

These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are used to protect Class 0 and Class 1 devices. Also see our 150 Series Zip Top Static Shielding bags.

Specification:

  • Total thickness : 3.2 mils nominal.
  • Transparent: 40% light transmission.
  • Anti-static Coating: 108 - 1010 ohms/sq.
  • Metallized Layer: <100 ohms/sq.
  • Polyester Layer: 0.48 mils.
  • Anti-Static Polyethylene Layer: 2.7 mils, 109 Ohms/sq.
  • Heat sealable for safe shipping and storage.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 50-61
Product Name Bags - Static Shielding
Container Type Bag
Material Metallized
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 9181206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 16.5 inch (419 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details