All-Spec Industries Bags - Conductive 65-37

Description
The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-37 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package
Description
The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-37 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package

Suppliers

Company
Product
Description
Supplier Links
Bags - Conductive - 65-37 - All-Spec Industries
Wilmington, NC, USA
Bags - Conductive
65-37
Bags - Conductive 65-37
The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-37 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package

The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene.

All-Spec 65-37 Features:

  • Surface resistivity: < 1000 ohms/sq.
  • Volume resistivity: < 300 ohms/cm.
  • Also available in tubing and film.
  • Priced Per Package - 100 Bags Per Package
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 65-37
Product Name Bags - Conductive
Container Type Bag
Material Metallized; Plastic
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Laptop Bags - 6925138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 20 inch (508 mm)
View Details