All-Spec Industries Conductive Fiberglass Tote F542

Description
The All-Spec F542 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F542 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.
Description
The All-Spec F542 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F542 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.

Suppliers

Company
Product
Description
Supplier Links
Conductive Fiberglass Tote - F542 - All-Spec Industries
Wilmington, NC, USA
Conductive Fiberglass Tote
F542
Conductive Fiberglass Tote F542
The All-Spec F542 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F542 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.

The All-Spec F542 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off.

All-Spec F542 Features:

  • Color: Black.
  • Conductive (<105 ohms/sq.).
  • .070" Thickness Trays (Nominal Sizes)
  • PRICE INCLUDES LIDS.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number F542
Product Name Conductive Fiberglass Tote
Container Type Tote
Material Composite
Features ESD; HeavyDuty; Nesting; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details