All-Spec Industries Hinged SMD Conductive Storage Box SM0883

Description
The All-Spec SM0883 is a conductive SMD storage box. All-Spec SM0883 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0883 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box dimensions (I.D.): 68 x 57 x 15mm (2.68 x 2.24 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20
Description
The All-Spec SM0883 is a conductive SMD storage box. All-Spec SM0883 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0883 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box dimensions (I.D.): 68 x 57 x 15mm (2.68 x 2.24 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20

Suppliers

Company
Product
Description
Supplier Links
Hinged SMD Conductive Storage Box - SM0883 - All-Spec Industries
Wilmington, NC, USA
Hinged SMD Conductive Storage Box
SM0883
Hinged SMD Conductive Storage Box SM0883
The All-Spec SM0883 is a conductive SMD storage box. All-Spec SM0883 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows users to combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0883 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102 to 105 ohms/sq. cm Temperature range: -10°C to +70°C (-50°F to +158°F) Box dimensions (I.D.): 68 x 57 x 15mm (2.68 x 2.24 x 0.59") Box color: black Lid: transparent, metalized Complies with EN 61340-5-1 Meets or exceeds requirements of ANSI ESD-S20.20

The All-Spec SM0883 is a conductive SMD storage box.

All-Spec SM0883 Features:

  • Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices
  • Unique interlocking design allows users to combine as many boxes as needed in any desired configuration
  • Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts

All-Spec SM0883 Specifications:

  • Material: volume loaded polystyrene
  • Conductive additive: carbon black
  • Surface resistivity: 102 to 105 ohms/sq. cm
  • Temperature range: -10°C to +70°C (-50°F to +158°F)
  • Box dimensions (I.D.): 68 x 57 x 15mm (2.68 x 2.24 x 0.59")
  • Box color: black
  • Lid: transparent, metalized
  • Complies with EN 61340-5-1
  • Meets or exceeds requirements of ANSI ESD-S20.20
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number SM0883
Product Name Hinged SMD Conductive Storage Box
Container Type Box
Material Plastic
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details