All-Spec Industries Corrugated Conductive Open Bin Box BN18124

Description
CCI 1062 is a conductive open bin box. CCI 1062 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18 x 12 x 4-1/2" Outside dimension: 18-1/4 x 12-1/4 x 4-3/4"
Description
CCI 1062 is a conductive open bin box. CCI 1062 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18 x 12 x 4-1/2" Outside dimension: 18-1/4 x 12-1/4 x 4-3/4"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN18124 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN18124
Corrugated Conductive Open Bin Box BN18124
CCI 1062 is a conductive open bin box. CCI 1062 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18 x 12 x 4-1/2" Outside dimension: 18-1/4 x 12-1/4 x 4-3/4"

CCI 1062 is a conductive open bin box.

CCI 1062 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 18 x 12 x 4-1/2"
  • Outside dimension: 18-1/4 x 12-1/4 x 4-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN18124
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details