All-Spec Industries Bucket Boss 55130

Description
Features Holds a variety of small size hand tools Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets
Description
Features Holds a variety of small size hand tools Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 55130 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
55130
Bucket Boss 55130
Features Holds a variety of small size hand tools Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets

Features

  • Holds a variety of small size hand tools
  • Fits up to 3" wide work belt
  • Made of heavy-duty saddle leather with reinforced rivets
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 55130
Product Name Bucket Boss
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details