All-Spec Industries CH Ellis 56461

Description
The CH Ellis 05-6461 is a 3-part molded case with 4 sections to fill the needs of customers who require twice the layout area of the standard attach carrying case (over 1000 square inches), but in the same compact size. The 056461 comes with Ester foam in each of the four compartments with clear Lexan dividers to keep your contents secure in their compartments. Top quality military grade hardware consists of four spring-loaded butterfly twist latches, two spring-loaded cushioned 90-degree steel handles, four padlock loops and four lid stays. Dimensions: 17.75" x 14.25" x 9". Color: Grey.
Description
The CH Ellis 05-6461 is a 3-part molded case with 4 sections to fill the needs of customers who require twice the layout area of the standard attach carrying case (over 1000 square inches), but in the same compact size. The 056461 comes with Ester foam in each of the four compartments with clear Lexan dividers to keep your contents secure in their compartments. Top quality military grade hardware consists of four spring-loaded butterfly twist latches, two spring-loaded cushioned 90-degree steel handles, four padlock loops and four lid stays. Dimensions: 17.75" x 14.25" x 9". Color: Grey.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 56461 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
56461
CH Ellis 56461
The CH Ellis 05-6461 is a 3-part molded case with 4 sections to fill the needs of customers who require twice the layout area of the standard attach carrying case (over 1000 square inches), but in the same compact size. The 056461 comes with Ester foam in each of the four compartments with clear Lexan dividers to keep your contents secure in their compartments. Top quality military grade hardware consists of four spring-loaded butterfly twist latches, two spring-loaded cushioned 90-degree steel handles, four padlock loops and four lid stays. Dimensions: 17.75" x 14.25" x 9". Color: Grey.

The CH Ellis 05-6461 is a 3-part molded case with 4 sections to fill the needs of customers who require twice the layout area of the standard attach carrying case (over 1000 square inches), but in the same compact size. The 056461 comes with Ester foam in each of the four compartments with clear Lexan dividers to keep your contents secure in their compartments. Top quality military grade hardware consists of four spring-loaded butterfly twist latches, two spring-loaded cushioned 90-degree steel handles, four padlock loops and four lid stays. Dimensions: 17.75" x 14.25" x 9". Color: Grey.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 56461
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Transit Cases - 2878383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 13.23 inch (336 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details