All-Spec Industries CH Ellis 876951

Description
The CH Ellis 87-6951 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Large. Pockets: 21. Color: Black. Bottom Only.
Description
The CH Ellis 87-6951 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Large. Pockets: 21. Color: Black. Bottom Only.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 876951 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
876951
CH Ellis 876951
The CH Ellis 87-6951 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Large. Pockets: 21. Color: Black. Bottom Only.

The CH Ellis 87-6951 is designed to hold and organize tools commonly used in electrical/electronic applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use of Novalux flocked vinyl tool pockets further enhances the life of the tool pallets. Size: Large. Pockets: 21. Color: Black. Bottom Only.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 876951
Product Name CH Ellis
Material Fabric
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details