All-Spec Industries CH Ellis 55709

Description
The CH Ellis 05-5709 all starts with the well tried and proven 9" deep 8304 tool case. To that we add a four stage completely retractable industrial grade telescoping handle with lock button. Tools dont migrate out of their pockets when being carried or wheeled. The unique four stage handle has an Ellis exclusive EDPM cover for comfort and grip. The steel bearing rubber wheels can also be widely spaced for stability and greater carrying capacity. The Ellis unique T-beam adds greater strength. Dimensions: 17.75" x 14.25" x 9". Color: Black.
Description
The CH Ellis 05-5709 all starts with the well tried and proven 9" deep 8304 tool case. To that we add a four stage completely retractable industrial grade telescoping handle with lock button. Tools dont migrate out of their pockets when being carried or wheeled. The unique four stage handle has an Ellis exclusive EDPM cover for comfort and grip. The steel bearing rubber wheels can also be widely spaced for stability and greater carrying capacity. The Ellis unique T-beam adds greater strength. Dimensions: 17.75" x 14.25" x 9". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 55709 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
55709
CH Ellis 55709
The CH Ellis 05-5709 all starts with the well tried and proven 9" deep 8304 tool case. To that we add a four stage completely retractable industrial grade telescoping handle with lock button. Tools dont migrate out of their pockets when being carried or wheeled. The unique four stage handle has an Ellis exclusive EDPM cover for comfort and grip. The steel bearing rubber wheels can also be widely spaced for stability and greater carrying capacity. The Ellis unique T-beam adds greater strength. Dimensions: 17.75" x 14.25" x 9". Color: Black.

The CH Ellis 05-5709 all starts with the well tried and proven 9" deep 8304 tool case. To that we add a four stage completely retractable industrial grade telescoping handle with lock button. Tools dont migrate out of their pockets when being carried or wheeled. The unique four stage handle has an Ellis exclusive EDPM cover for comfort and grip. The steel bearing rubber wheels can also be widely spaced for stability and greater carrying capacity. The Ellis unique T-beam adds greater strength.
Dimensions: 17.75" x 14.25" x 9". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 55709
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details