All-Spec Industries Corrugated Conductive Open Bin Box BN1824

Description
CCI 1170 is a conductive open bin box. CCI 1170 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18-3/4 x 2-1/4 x 4-1/8" Outside dimension: 19 x 2-1/2 x 4-1/4"
Description
CCI 1170 is a conductive open bin box. CCI 1170 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18-3/4 x 2-1/4 x 4-1/8" Outside dimension: 19 x 2-1/2 x 4-1/4"

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conductive Open Bin Box - BN1824 - All-Spec Industries
Wilmington, NC, USA
Corrugated Conductive Open Bin Box
BN1824
Corrugated Conductive Open Bin Box BN1824
CCI 1170 is a conductive open bin box. CCI 1170 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags Bins shipped knocked down – easy assembly required Inside dimension: 18-3/4 x 2-1/4 x 4-1/8" Outside dimension: 19 x 2-1/2 x 4-1/4"

CCI 1170 is a conductive open bin box.

CCI 1170 Features:

  • Surface Resistance (per ESD S11.11.1993): 104-106 ohms
  • Buried Layer (per ESD S11.11.1993): <103 ohms
  • Static Decay (per ASTM 257): < 2 seconds
  • Made of recyclable corrugated fiberboard
  • Economical way to eliminate the need for bags
  • Bins shipped knocked down – easy assembly required
  • Inside dimension: 18-3/4 x 2-1/4 x 4-1/8"
  • Outside dimension: 19 x 2-1/2 x 4-1/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number BN1824
Product Name Corrugated Conductive Open Bin Box
Container Type Bin
Material Cardboard
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Insert Boxes - .72X.72X.26 (18.3 x 18.3 x 6.6 MM) 5 CELL INSERT BOX - IB05/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details